Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
160V
450V
Voltage Rating - DC
250V
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
-40℃ ~ 85℃
Mounting Type
-55℃ ~ 105℃
Through Hole
Package / Case
Through Hole
Axial
Size / Dimension
Radial
1.457" Dia x 2.165" L (37.00mm x 55.00mm)
Height - Seated (Max)
1.043" L x 0.236" W (26.50mm x 6.00mm)
-
Termination
0.591" (15.00mm)
PC Pins
Applications
0.886" (22.50mm)
DC Link, DC Filtering; High Frequency, Switching
Ratings
Commutation; High Pulse, DV/DT; Snubber
-
Features
-
Low ESR, Low ESL
ESR (Equivalent Series Resistance)
-
8.4 mOhms