Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
160V
700V
Voltage Rating - DC
250V
2500V (2.5kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
6.8 mOhms
Mounting Type
-55℃ ~ 105℃
-55℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
1.043" L x 0.236" W (26.50mm x 6.00mm)
0.984" Dia x 1.811" L (25.00mm x 46.00mm)
Termination
0.591" (15.00mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
0.886" (22.50mm)
-
Ratings
Commutation; High Pulse, DV/DT; Snubber
High Frequency, Switching; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
-