224PPB250K
224PPB250K
Active
Description:  CAP FILM 0.22UF 10% 250VDC RAD
Manufacturer:  Illinois Capacitor
Datasheet:   224PPB250K Datasheet
History Price: $1.85
In Stock: 24400
224PPB250K vs 224PSB152K2J
Series
PPB
PSB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.22 µF
0.22 µF
Tolerance
?0%
?0%
Voltage Rating - AC
160V
650V
Voltage Rating - DC
250V
1500V (1.5kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
6.9 mOhms
Mounting Type
-55℃ ~ 105℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial
Height - Seated (Max)
1.043" L x 0.236" W (26.50mm x 6.00mm)
1.673" L x 0.669" W (42.50mm x 17.00mm)
Termination
0.591" (15.00mm)
1.102" (28.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
0.886" (22.50mm)
1.476" (37.50mm)
Ratings
Commutation; High Pulse, DV/DT; Snubber
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-