Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
250V
450V
Voltage Rating - DC
400V
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
-40℃ ~ 100℃
Mounting Type
-55℃ ~ 105℃
Through Hole
Package / Case
Through Hole
Radial
Size / Dimension
Radial
1.260" L x 0.433" W (32.00mm x 11.00mm)
Height - Seated (Max)
1.043" L x 0.394" W (26.50mm x 10.00mm)
0.787" (20.00mm)
Termination
0.728" (18.50mm)
PC Pins
Lead Spacing
PC Pins
1.083" (27.50mm)
Applications
0.886" (22.50mm)
High Frequency, Switching
Ratings
Commutation; High Pulse, DV/DT; Snubber
-
ESR (Equivalent Series Resistance)
-
8.3 mOhms