224PPB400K
224PPB400K
Active
Description:  CAP FILM 0.22UF 10% 400VDC RAD
Manufacturer:  Illinois Capacitor
Datasheet:   224PPB400K Datasheet
History Price: Active
In Stock: 40800
224PPB400K vs 224PPA122KD16
Series
PPB
PPA
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.22 µF
0.22 µF
Tolerance
?0%
?0%
Voltage Rating - AC
250V
550V
Voltage Rating - DC
400V
1200V (1.2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
-55℃ ~ 85℃
Mounting Type
-55℃ ~ 105℃
Through Hole
Package / Case
Through Hole
Axial
Size / Dimension
Radial
0.630" Dia x 1.811" L (16.00mm x 46.00mm)
Height - Seated (Max)
1.043" L x 0.394" W (26.50mm x 10.00mm)
-
Termination
0.728" (18.50mm)
PC Pins
Lead Spacing
PC Pins
-
Applications
0.886" (22.50mm)
DC Link, DC Filtering; High Frequency, Switching; Snubber
Ratings
Commutation; High Pulse, DV/DT; Snubber
-
Features
-
-
ESR (Equivalent Series Resistance)
-
7.6 mOhms