224PPB400K
224PPB400K
Active
Description:  CAP FILM 0.22UF 10% 400VDC RAD
Manufacturer:  Illinois Capacitor
Datasheet:   224PPB400K Datasheet
History Price: Active
In Stock: 40800
224PPB400K vs 224PPS850K
Series
PPB
PPS
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.22 µF
0.22 µF
Tolerance
?0%
?0%
Voltage Rating - AC
250V
500V
Voltage Rating - DC
400V
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
8.4 mOhms
Mounting Type
-55℃ ~ 105℃
-55℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
1.043" L x 0.394" W (26.50mm x 10.00mm)
0.591" Dia x 1.142" L (15.00mm x 29.00mm)
Termination
0.728" (18.50mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
0.886" (22.50mm)
-
Ratings
Commutation; High Pulse, DV/DT; Snubber
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-