Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
400V
650V
Voltage Rating - DC
630V
2000V (2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
-55℃ ~ 85℃
Mounting Type
-55℃ ~ 105℃
Through Hole
Package / Case
Through Hole
Axial
Size / Dimension
Radial
0.906" Dia x 1.811" L (23.00mm x 46.00mm)
Height - Seated (Max)
1.260" L x 0.512" W (32.00mm x 13.00mm)
-
Termination
0.866" (22.00mm)
PC Pins
Applications
1.083" (27.50mm)
DC Link, DC Filtering; High Frequency, Switching; Snubber
Ratings
Commutation; High Pulse, DV/DT; Snubber
-
ESR (Equivalent Series Resistance)
-
6 mOhms