Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
400V
500V
Voltage Rating - DC
630V
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
6.6 mOhms
Mounting Type
-55℃ ~ 105℃
-55℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
1.260" L x 0.512" W (32.00mm x 13.00mm)
0.689" Dia x 1.142" L (17.50mm x 29.00mm)
Termination
0.866" (22.00mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
1.083" (27.50mm)
-
Ratings
Commutation; High Pulse, DV/DT; Snubber
DC Link, DC Filtering; High Frequency, Switching; Snubber
ESR (Equivalent Series Resistance)
-
-