224PPR202KJ
224PPR202KJ
Active
Description:  CAP FILM 0.22UF 10% 2KVDC RADIAL
Manufacturer:  Illinois Capacitor
Datasheet:   224PPR202KJ Datasheet
History Price: Active
In Stock: 23600
224PPR202KJ vs 224MWR152KJ
Series
PPR
MWR
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.22 µF
0.22 µF
Tolerance
?0%
?0%
Voltage Rating - AC
700V
300V
Voltage Rating - DC
2000V (2kV)
1500V (1.5kV)
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-
-40℃ ~ 105℃
Mounting Type
-55℃ ~ 105℃
Through Hole
Package / Case
Through Hole
Axial
Size / Dimension
Radial
0.689" Dia x 1.339" L (17.50mm x 34.00mm)
Height - Seated (Max)
1.673" L x 0.866" W (42.50mm x 22.00mm)
-
Termination
1.181" (30.00mm)
PC Pins
Lead Spacing
PC Pins
-
Applications
1.476" (37.50mm)
General Purpose
Ratings
Commutation; High Pulse, DV/DT; Snubber
-
Features
-
Low ESR
ESR (Equivalent Series Resistance)
-
-