224PPR202KJ
224PPR202KJ
Active
Description:  CAP FILM 0.22UF 10% 2KVDC RADIAL
Manufacturer:  Illinois Capacitor
Datasheet:   224PPR202KJ Datasheet
History Price: Active
In Stock: 23600
224PPR202KJ vs 224PHB850K2H
Series
PPR
PHB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.22 µF
0.22 µF
Tolerance
?0%
?0%
Voltage Rating - AC
700V
450V
Voltage Rating - DC
2000V (2kV)
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
-40℃ ~ 100℃
Mounting Type
-55℃ ~ 105℃
Through Hole
Package / Case
Through Hole
Radial
Size / Dimension
Radial
1.260" L x 0.433" W (32.00mm x 11.00mm)
Height - Seated (Max)
1.673" L x 0.866" W (42.50mm x 22.00mm)
0.787" (20.00mm)
Termination
1.181" (30.00mm)
PC Pins
Lead Spacing
PC Pins
1.083" (27.50mm)
Applications
1.476" (37.50mm)
High Frequency, Switching
Ratings
Commutation; High Pulse, DV/DT; Snubber
-
Features
-
-
ESR (Equivalent Series Resistance)
-
8.3 mOhms