Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
700V
525V
Voltage Rating - DC
2000V (2kV)
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
-55℃ ~ 85℃
Mounting Type
-55℃ ~ 105℃
Through Hole
Package / Case
Through Hole
Axial
Size / Dimension
Radial
0.689" Dia x 1.339" L (17.50mm x 34.00mm)
Height - Seated (Max)
1.673" L x 0.866" W (42.50mm x 22.00mm)
-
Termination
1.181" (30.00mm)
PC Pins
Applications
1.476" (37.50mm)
DC Link, DC Filtering; High Frequency, Switching; Snubber
Ratings
Commutation; High Pulse, DV/DT; Snubber
-
ESR (Equivalent Series Resistance)
-
5.9 mOhms