Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
550V
300V
Voltage Rating - DC
1200V (1.2kV)
1500V (1.5kV)
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
7.1 mOhms
-40℃ ~ 105℃
Mounting Type
-55℃ ~ 85℃
Through Hole
Package / Case
Through Hole
Axial
Size / Dimension
Axial
0.689" Dia x 1.339" L (17.50mm x 34.00mm)
Height - Seated (Max)
0.669" Dia x 1.339" L (17.00mm x 34.00mm)
-
Applications
-
General Purpose
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
-
ESR (Equivalent Series Resistance)
-
-