224PPS122K
224PPS122K
Active
Description:  CAP FILM 0.22UF 1.2KVDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   224PPS122K Datasheet
History Price: Active
In Stock: 6400
224PPS122K vs 224PPA252K
Series
PPS
PPA
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.22 µF
0.22 µF
Tolerance
?0%
?0%
Voltage Rating - AC
550V
700V
Voltage Rating - DC
1200V (1.2kV)
2500V (2.5kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
7.1 mOhms
5.9 mOhms
Mounting Type
-55℃ ~ 85℃
-55℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Axial
Height - Seated (Max)
0.669" Dia x 1.339" L (17.00mm x 34.00mm)
1.083" Dia x 1.811" L (27.50mm x 46.00mm)
Termination
-
-
Lead Spacing
PC Pins
PC Pins
Applications
-
-
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
DC Link, DC Filtering; High Frequency, Switching; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-