224PSB122K2H
224PSB122K2H
Active
Description:  CAP FILM 0.22UF 10% 1.2KVDC RAD
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 5600
224PSB122K2H vs 224MWR250K
Series
PSB
MWR
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.22 µF
0.22 µF
Tolerance
?0%
?0%
Voltage Rating - AC
630V
160V
Voltage Rating - DC
1200V (1.2kV)
250V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
5.4 mOhms
-40℃ ~ 105℃
Mounting Type
-40℃ ~ 100℃
Through Hole
Package / Case
Through Hole
Axial
Size / Dimension
Radial
0.276" Dia x 0.748" L (7.00mm x 19.00mm)
Height - Seated (Max)
1.260" L x 0.591" W (32.00mm x 15.00mm)
-
Termination
0.965" (24.50mm)
PC Pins
Lead Spacing
PC Pins
-
Applications
1.083" (27.50mm)
General Purpose
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
-
Features
-
Low ESR
ESR (Equivalent Series Resistance)
-
-