Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
725V
550V
Voltage Rating - DC
2500V (2.5kV)
1200V (1.2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
6 mOhms
-55℃ ~ 85℃
Mounting Type
-40℃ ~ 100℃
Through Hole
Package / Case
Through Hole
Axial
Size / Dimension
Radial
0.630" Dia x 1.811" L (16.00mm x 46.00mm)
Height - Seated (Max)
1.673" L x 1.102" W (42.50mm x 28.00mm)
-
Termination
1.457" (37.00mm)
PC Pins
Applications
1.476" (37.50mm)
DC Link, DC Filtering; High Frequency, Switching; Snubber
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
-
ESR (Equivalent Series Resistance)
-
7.6 mOhms