224PSB252K4J
224PSB252K4J
Active
Description:  CAP FILM 0.22UF 10% 2.5KVDC RAD
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 36800
224PSB252K4J vs 224PPB250K
Series
PSB
PPB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.22 µF
0.22 µF
Tolerance
?0%
?0%
Voltage Rating - AC
725V
160V
Voltage Rating - DC
2500V (2.5kV)
250V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
5.3 mOhms
-
Mounting Type
-40℃ ~ 100℃
-55℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial - 4 Leads
Radial
Height - Seated (Max)
1.673" L x 1.102" W (42.50mm x 28.00mm)
1.043" L x 0.236" W (26.50mm x 6.00mm)
Termination
1.457" (37.00mm)
0.591" (15.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
1.476" (37.50mm)
0.886" (22.50mm)
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
Commutation; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-