Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
750V
450V
Voltage Rating - DC
3000V (3kV)
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
5.1 mOhms
-40℃ ~ 85℃
Mounting Type
-40℃ ~ 100℃
Through Hole
Package / Case
Through Hole
Axial
Size / Dimension
Radial
1.457" Dia x 2.165" L (37.00mm x 55.00mm)
Height - Seated (Max)
1.673" L x 1.181" W (42.50mm x 30.00mm)
-
Termination
1.772" (45.00mm)
PC Pins
Applications
1.476" (37.50mm)
DC Link, DC Filtering; High Frequency, Switching
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
-
Features
-
Low ESR, Low ESL
ESR (Equivalent Series Resistance)
-
8.4 mOhms