Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
750V
500V
Voltage Rating - DC
3000V (3kV)
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
5.1 mOhms
8.4 mOhms
Mounting Type
-40℃ ~ 100℃
-55℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
1.673" L x 1.181" W (42.50mm x 30.00mm)
0.591" Dia x 1.142" L (15.00mm x 29.00mm)
Termination
1.772" (45.00mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
1.476" (37.50mm)
-
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
High Frequency, Switching; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
-