Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
420V
250V
Voltage Rating - DC
700V
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
7 mOhms
-40℃ ~ 105℃
Mounting Type
-40℃ ~ 100℃
Through Hole
Package / Case
Through Hole
Axial
Size / Dimension
Radial
0.571" Dia x 1.339" L (14.50mm x 34.00mm)
Height - Seated (Max)
1.043" L x 0.433" W (26.50mm x 11.00mm)
-
Termination
0.787" (20.00mm)
PC Pins
Applications
0.886" (22.50mm)
General Purpose
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
-
ESR (Equivalent Series Resistance)
-
-