224PSB700K2G
224PSB700K2G
Active
Description:  CAP FILM 0.22UF 10% 700VDC RAD
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 36000
224PSB700K2G vs 224PPB250K
Series
PSB
PPB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.22 µF
0.22 µF
Tolerance
?0%
?0%
Voltage Rating - AC
420V
160V
Voltage Rating - DC
700V
250V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
7 mOhms
-
Mounting Type
-40℃ ~ 100℃
-55℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial
Height - Seated (Max)
1.043" L x 0.433" W (26.50mm x 11.00mm)
1.043" L x 0.236" W (26.50mm x 6.00mm)
Termination
0.787" (20.00mm)
0.591" (15.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
0.886" (22.50mm)
0.886" (22.50mm)
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
Commutation; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-