Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
420V
650V
Voltage Rating - DC
700V
1500V (1.5kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
7 mOhms
6.9 mOhms
Mounting Type
-40℃ ~ 100℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial
Height - Seated (Max)
1.043" L x 0.433" W (26.50mm x 11.00mm)
1.673" L x 0.669" W (42.50mm x 17.00mm)
Termination
0.787" (20.00mm)
1.102" (28.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
0.886" (22.50mm)
1.476" (37.50mm)
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
High Frequency, Switching; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
-