Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
420V
525V
Voltage Rating - DC
700V
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
8 mOhms
7.7 mOhms
Mounting Type
-40℃ ~ 100℃
-55℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
1.260" L x 0.433" W (32.00mm x 11.00mm)
0.591" Dia x 1.339" L (15.00mm x 34.00mm)
Termination
0.787" (20.00mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
1.083" (27.50mm)
-
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
High Frequency, Switching; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
-