Capacitance
2.2 µF
2.2 µF
Voltage Rating - AC
80V
525V
Voltage Rating - DC
100V
1000V (1kV)
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
6 mOhms
-55℃ ~ 85℃
Mounting Type
-55℃ ~ 125℃
Through Hole
Package / Case
Through Hole
Axial
Size / Dimension
Radial
1.378" Dia x 2.165" L (35.00mm x 55.00mm)
Height - Seated (Max)
0.350" L x 0.248" W (8.90mm x 6.30mm)
-
Termination
0.350" (8.90mm)
PC Pins
Applications
0.295" (7.50mm)
DC Link, DC Filtering; High Frequency, Switching; Snubber
Ratings
EMI, RFI Suppression; High Pulse, DV/DT
-
ESR (Equivalent Series Resistance)
Low ESR, High Temperature
2.7 mOhms