Capacitance
2.2 µF
2.2 µF
Voltage Rating - AC
400V
250V
Voltage Rating - DC
800V
400V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
-40℃ ~ 85℃
Mounting Type
-40℃ ~ 100℃
Through Hole
Package / Case
Through Hole
Axial
Size / Dimension
Radial
0.728" Dia x 1.339" L (18.50mm x 34.00mm)
Height - Seated (Max)
1.673" L x 0.669" W (42.50mm x 17.00mm)
-
Termination
1.102" (28.00mm)
PC Pins
Applications
1.476" (37.50mm)
DC Link, DC Filtering; High Frequency, Switching
Features
-
Low ESR, Low ESL
ESR (Equivalent Series Resistance)
-
4.4 mOhms