225MABA02KHS
225MABA02KHS
Obsolete
Description:  CAP FILM 2.2UF 10% 600VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Obsolete
In Stock: 17200
225MABA02KHS vs 225PPS700K
Series
MAB
PPS
Packaging
Bulk
Bulk
Status
Obsolete
Active
Capacitance
2.2 µF
2.2 µF
Tolerance
?0%
?0%
Voltage Rating - AC
320V
420V
Voltage Rating - DC
600V
700V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
-55℃ ~ 85℃
Mounting Type
-40℃ ~ 100℃
Through Hole
Package / Case
Through Hole
Axial
Size / Dimension
Radial
0.984" Dia x 1.811" L (25.00mm x 46.00mm)
Height - Seated (Max)
1.260" L x 0.551" W (32.00mm x 14.00mm)
-
Termination
1.102" (28.00mm)
PC Pins
Lead Spacing
PC Pins
-
Applications
1.083" (27.50mm)
High Frequency, Switching; High Pulse, DV/DT; Snubber
Ratings
Motor Run
-
Features
-
-
ESR (Equivalent Series Resistance)
-
3.9 mOhms