Capacitance
2.2 µF
2.2 µF
Voltage Rating - AC
320V
500V
Voltage Rating - DC
600V
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
-40℃ ~ 100℃
Mounting Type
-40℃ ~ 100℃
Through Hole
Package / Case
Through Hole
Radial - 4 Leads
Size / Dimension
Radial
1.673" L x 1.181" W (42.50mm x 30.00mm)
Height - Seated (Max)
1.260" L x 0.551" W (32.00mm x 14.00mm)
1.772" (45.00mm)
Termination
1.102" (28.00mm)
PC Pins
Lead Spacing
PC Pins
1.476" (37.50mm)
Applications
1.083" (27.50mm)
High Frequency, Switching; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
2.1 mOhms