Series
MAB
Orange Drop? 225P
Capacitance
2.2 µF
0.68 µF
Voltage Rating - AC
160V
140V
Voltage Rating - DC
370V
200V
Dielectric Material
Polypropylene (PP), Metallized
Polyester
Operating Temperature
-
-55℃ ~ 85℃
Mounting Type
-40℃ ~ 100℃
Through Hole
Package / Case
Through Hole
Radial
Size / Dimension
Radial
1.252" L x 0.839" W (31.80mm x 21.30mm)
Height - Seated (Max)
1.260" L x 0.433" W (32.00mm x 11.00mm)
1.142" (29.00mm)
Termination
0.787" (20.00mm)
PC Pins
Lead Spacing
PC Pins
0.720" (18.30mm)
Applications
1.083" (27.50mm)
Audio; DC Link, DC Filtering
ESR (Equivalent Series Resistance)
-
-