Capacitance
2.2 µF
2.2 µF
Voltage Rating - AC
160V
500V
Voltage Rating - DC
370V
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
-40℃ ~ 85℃
Mounting Type
-40℃ ~ 100℃
Through Hole
Package / Case
Through Hole
Axial
Size / Dimension
Radial
1.043" Dia x 2.165" L (26.50mm x 55.00mm)
Height - Seated (Max)
1.260" L x 0.433" W (32.00mm x 11.00mm)
-
Termination
0.787" (20.00mm)
PC Pins
Applications
1.083" (27.50mm)
DC Link, DC Filtering; High Frequency, Switching
Features
-
Low ESR, Low ESL
ESR (Equivalent Series Resistance)
-
2.9 mOhms