Capacitance
2.2 µF
2.2 µF
Voltage Rating - AC
310V
250V
Voltage Rating - DC
-
400V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
-40℃ ~ 85℃
Mounting Type
-40℃ ~ 110℃
Through Hole
Package / Case
Through Hole
Axial
Size / Dimension
Radial
0.728" Dia x 1.339" L (18.50mm x 34.00mm)
Height - Seated (Max)
1.024" L x 0.531" W (26.00mm x 13.50mm)
-
Termination
0.957" (24.30mm)
PC Pins
Applications
0.886" (22.50mm)
DC Link, DC Filtering; High Frequency, Switching
Ratings
EMI, RFI Suppression
-
Features
X2
Low ESR, Low ESL
ESR (Equivalent Series Resistance)
-
4.4 mOhms