225MKP275KG
225MKP275KG
Active
Description:  CAP FILM 2.2UF 10% 310VAC RADIAL
Manufacturer:  Illinois Capacitor
Datasheet:   225MKP275KG Datasheet
History Price: Active
In Stock: 32000
225MKP275KG vs 225PPS700K
Series
MKP
PPS
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
2.2 µF
2.2 µF
Tolerance
?0%
?0%
Voltage Rating - AC
310V
420V
Voltage Rating - DC
-
700V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
-55℃ ~ 85℃
Mounting Type
-40℃ ~ 110℃
Through Hole
Package / Case
Through Hole
Axial
Size / Dimension
Radial
0.984" Dia x 1.811" L (25.00mm x 46.00mm)
Height - Seated (Max)
1.024" L x 0.531" W (26.00mm x 13.50mm)
-
Termination
0.957" (24.30mm)
PC Pins
Lead Spacing
PC Pins
-
Applications
0.886" (22.50mm)
High Frequency, Switching; High Pulse, DV/DT; Snubber
Ratings
EMI, RFI Suppression
-
Features
X2
-
ESR (Equivalent Series Resistance)
-
3.9 mOhms