Capacitance
2.2 µF
2.2 µF
Voltage Rating - AC
63V
160V
Voltage Rating - DC
100V
250V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
-40℃ ~ 85℃
Mounting Type
-40℃ ~ 105℃
Through Hole
Package / Case
Through Hole
Axial
Size / Dimension
Radial
0.512" Dia x 1.339" L (13.00mm x 34.00mm)
Height - Seated (Max)
0.728" L x 0.276" W (18.50mm x 7.00mm)
-
Termination
0.591" (15.00mm)
PC Pins
Applications
0.591" (15.00mm)
DC Link, DC Filtering; High Frequency, Switching
Ratings
General Purpose
-
Features
-
Low ESR, Low ESL
ESR (Equivalent Series Resistance)
-
5.7 mOhms