225PHB400K2H
225PHB400K2H
Active
Description:  CAP FILM 2.2UF 10% 400VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 40800
225PHB400K2H vs 225PPA102K
Series
PHB
PPA
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
2.2 µF
2.2 µF
Tolerance
?0%
?0%
Voltage Rating - AC
275V
525V
Voltage Rating - DC
400V
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
-55℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Axial
Size / Dimension
1.260" L x 0.591" W (32.00mm x 15.00mm)
1.378" Dia x 2.165" L (35.00mm x 55.00mm)
Height - Seated (Max)
0.965" (24.50mm)
-
Termination
PC Pins
PC Pins
Lead Spacing
1.083" (27.50mm)
-
Applications
High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching; Snubber
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
4.4 mOhms
2.7 mOhms