Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Illinois Capacitor 225PHC400K
225PHC400K
Active
Film Capacitors
Description:
CAP FILM 2.2UF 10% 400VDC AXIAL
Manufacturer:
Illinois Capacitor
Datasheet:
225PHC400K Datasheet
History Price: Active
In Stock: 39200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
225PHC400K vs 225P47494YD3
Part No
225PHC400K
225P47494YD3
Category
Film Capacitors
Film Capacitors
Manufacturer
Illinois Capacitor
Cornell Dubilier Electronics
Series
PHC
Orange Drop? 225P
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
2.2 µF
0.47 µF
Tolerance
?0%
?0%
Voltage Rating - AC
250V
200V
Voltage Rating - DC
400V
400V
Dielectric Material
Polypropylene (PP), Metallized
Polyester
Operating Temperature
-40℃ ~ 85℃
-55℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Radial
Size / Dimension
0.728" Dia x 1.339" L (18.50mm x 34.00mm)
1.252" L x 0.839" W (31.80mm x 21.30mm)
Height - Seated (Max)
-
1.142" (29.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
-
0.720" (18.30mm)
Applications
DC Link, DC Filtering; High Frequency, Switching
Audio; DC Link, DC Filtering
Ratings
-
-
Features
Low ESR, Low ESL
-
ESR (Equivalent Series Resistance)
4.4 mOhms
-