225PPA700KS
225PPA700KS
Active
Description:  CAP FILM 2.2UF 10% 700VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   225PPA700KS Datasheet
History Price: Active
In Stock: 4000
225PPA700KS vs 225PHC250K
Series
PPA
PHC
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
2.2 µF
2.2 µF
Tolerance
?0%
?0%
Voltage Rating - AC
420V
160V
Voltage Rating - DC
700V
250V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial
Size / Dimension
1.004" Dia x 2.323" L (25.50mm x 59.00mm)
0.512" Dia x 1.339" L (13.00mm x 34.00mm)
Height - Seated (Max)
-
-
Termination
PC Pins
PC Pins
Lead Spacing
-
-
Applications
DC Link, DC Filtering; High Frequency, Switching; Snubber
DC Link, DC Filtering; High Frequency, Switching
Ratings
-
-
Features
-
Low ESR, Low ESL
ESR (Equivalent Series Resistance)
4.2 mOhms
5.7 mOhms