☰
25ZA220M10X12.5
25ZA220M10X12.5
Obsolete
Description:  CAP ALUM 220UF 20% 25V RADIAL
Manufacturer:  Rubycon
History Price: Obsolete
In Stock: 11120
25ZA220M10X12.5 vs 25ZLS1800MEFC12.5X25
Manufacturer
Series
ZA
ZLS
Packaging
Bulk
Bulk
Status
Obsolete
Active
Capacitance
220 µF
1800 µF
Tolerance
?0%
?0%
Voltage - Rated
25 V
25 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
3000 Hrs @ 105℃
6000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
494 mA @ 120 Hz
1.74 A @ 120 Hz
Size / Dimension
1.3 A @ 100 kHz
2.9 A @ 100 kHz
Height - Seated (Max)
31 mOhms
15 mOhms
Surface Mount Land Size
0.197" (5.00mm)
0.197" (5.00mm)
Mounting Type
0.394" Dia (10.00mm)
0.492" Dia (12.50mm)
Package / Case
0.551" (14.00mm)
1.063" (27.00mm)
Ripple Current @ Low Frequency
-
-
Ripple Current @ High Frequency
Through Hole
Through Hole