27263-2R2
27263-2R2
Active
Description:  CAP TRIMMER 0.3-1.2PF 500V SMD
Manufacturer:  Knowles Johanson
Datasheet:   27263-2R2 Datasheet
History Price: $21.44
In Stock: 8400
27263-2R2 vs 27274
Part No
Series
Giga-Trim?
Giga-Trim?
Packaging
Tape & Reel (TR),Cut Tape (CT)
Bulk
Status
Active
Active
Capacitance Range
Sapphire
-
Adjustment Type
5000 @ 250MHz
-
Voltage - Rated
0.094" Dia (2.39mm)
0.140" (3.56mm) Dia
Dielectric Material
0.225" (5.72mm)
-
Q @ Freq
-65℃ ~ 125℃
-
Size / Dimension
Surface Mount
Surface Mount
Height - Seated (Max)
0.3 ~ 1.2pF
0.6 ~ 4.5pF
Operating Temperature
Top
Side
Mounting Type
500 V
-
Features
General Purpose
General Purpose