Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Knowles Johanson 27263-2R2
27263-2R2
Active
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 0.3-1.2PF 500V SMD
Manufacturer:
Knowles Johanson
Datasheet:
27263-2R2 Datasheet
History Price: $21.44
In Stock: 8400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
27263-2R2 vs 27291
Part No
27263-2R2
27291
Category
Trimmers, Variable Capacitors
Trimmers, Variable Capacitors
Manufacturer
Knowles Johanson
Knowles Johanson
Series
Giga-Trim?
-
Packaging
Tape & Reel (TR),Cut Tape (CT)
Bulk
Status
Active
Active
Capacitance Range
Sapphire
-
Adjustment Type
5000 @ 250MHz
-
Voltage - Rated
0.094" Dia (2.39mm)
-
Dielectric Material
0.225" (5.72mm)
-
Q @ Freq
-65℃ ~ 125℃
-
Size / Dimension
Surface Mount
-
Height - Seated (Max)
0.3 ~ 1.2pF
-
Operating Temperature
Top
-
Mounting Type
500 V
-
Features
General Purpose
-