27273
27273
Active
Description:  CAP TRIMMER 0.6-4.5PF 500V SMD
Manufacturer:  Knowles Johanson
Datasheet:   27273 Datasheet
History Price: $33.72
In Stock: 20400
27273 vs 27271SL
Part No
Series
Giga-Trim?
Giga-Trim?
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance Range
Sapphire
Sapphire
Adjustment Type
3000 @ 250MHz
3000 @ 250MHz
Voltage - Rated
0.140" Dia (3.56mm)
0.140" Dia (3.56mm)
Dielectric Material
0.314" (7.98mm)
-
Q @ Freq
-65℃ ~ 125℃
-65℃ ~ 125℃
Size / Dimension
Surface Mount
Surface Mount
Height - Seated (Max)
0.6 ~ 4.5pF
0.6 ~ 4.5pF
Operating Temperature
Top
Side
Mounting Type
500 V
500 V
Features
General Purpose
General Purpose