Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Knowles Johanson 27274
27274
Active
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 0.6-4.5PF SMD
Manufacturer:
Knowles Johanson
Datasheet:
27274 Datasheet
History Price: $39.86273
In Stock: 36800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
27274 vs 27271SL
Part No
27274
27271SL
Category
Trimmers, Variable Capacitors
Trimmers, Variable Capacitors
Manufacturer
Knowles Johanson
Knowles Johanson
Series
Giga-Trim?
Giga-Trim?
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance Range
-
Sapphire
Adjustment Type
-
3000 @ 250MHz
Voltage - Rated
0.140" (3.56mm) Dia
0.140" Dia (3.56mm)
Dielectric Material
-
-
Q @ Freq
-
-65℃ ~ 125℃
Size / Dimension
Surface Mount
Surface Mount
Height - Seated (Max)
0.6 ~ 4.5pF
0.6 ~ 4.5pF
Operating Temperature
Side
Side
Mounting Type
-
500 V
Features
General Purpose
General Purpose