Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Knowles Johanson 27275
27275
Active
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 0.6-4.5PF SMD
Manufacturer:
Knowles Johanson
Datasheet:
27275 Datasheet
History Price: $39.86273
In Stock: 3200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
27275 vs 27293
Part No
27275
27293
Category
Trimmers, Variable Capacitors
Trimmers, Variable Capacitors
Manufacturer
Knowles Johanson
Knowles Johanson
Series
Giga-Trim?
Giga-Trim?
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance Range
-
Sapphire
Adjustment Type
-
3000 @ 100MHz
Voltage - Rated
0.185" (4.70mm) Dia
0.140" Dia (3.56mm)
Dielectric Material
0.314" (7.98mm)
0.480" (12.19mm)
Q @ Freq
-
-65℃ ~ 125℃
Size / Dimension
Surface Mount
Surface Mount
Height - Seated (Max)
0.6 ~ 4.5pF
0.8 ~ 8pF
Operating Temperature
Top
Top
Mounting Type
-
500 V
Features
General Purpose
General Purpose