Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Knowles Johanson 27283-3R10
27283-3R10
Active
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 0.4-2.5PF 500V SMD
Manufacturer:
Knowles Johanson
Datasheet:
27283-3R10 Datasheet
History Price: $22.05
In Stock: 4400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
27283-3R10 vs 27273
Part No
27283-3R10
27273
Category
Trimmers, Variable Capacitors
Trimmers, Variable Capacitors
Manufacturer
Knowles Johanson
Knowles Johanson
Series
Giga-Trim?
Giga-Trim?
Packaging
Tape & Reel (TR),Cut Tape (CT)
Bulk
Status
Active
Active
Capacitance Range
Sapphire
Sapphire
Adjustment Type
4000 @ 250MHz
3000 @ 250MHz
Voltage - Rated
0.140" Dia (3.56mm)
0.140" Dia (3.56mm)
Dielectric Material
0.225" (5.72mm)
0.314" (7.98mm)
Q @ Freq
-65℃ ~ 125℃
-65℃ ~ 125℃
Size / Dimension
Surface Mount
Surface Mount
Height - Seated (Max)
0.4 ~ 2.5pF
0.6 ~ 4.5pF
Operating Temperature
Top
Top
Mounting Type
500 V
500 V
Features
General Purpose
General Purpose