27283
27283
Active
Description:  CAP TRIMMER 0.4-2.5PF 500V SMD
Manufacturer:  Knowles Johanson
Datasheet:   27283 Datasheet
History Price: $40.9
In Stock: 2400
27283 vs 27290NM
Part No
Series
Giga-Trim?
Giga-Trim?
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance Range
Sapphire
Sapphire
Adjustment Type
4000 @ 250MHz
3000 @ 100MHz
Voltage - Rated
0.140" Dia (3.56mm)
0.118" Dia (3.00mm)
Dielectric Material
0.225" (5.72mm)
0.480" (12.19mm)
Q @ Freq
-65℃ ~ 125℃
-65℃ ~ 125℃
Size / Dimension
Surface Mount
Surface Mount
Height - Seated (Max)
0.4 ~ 2.5pF
0.8 ~ 8pF
Operating Temperature
Top
Top
Mounting Type
500 V
500 V
Features
General Purpose
General Purpose