292100B821JO0
292100B821JO0
Active
Description:  TRANSMITTING MICA
History Price: $852.404
In Stock: 11600
292100B821JO0 vs 29280B272JO0
Series
292
292
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
820 pF
2700 pF
Tolerance
?%
?%
Voltage - Rated
10 kV
8 kV
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Requires Holder
Requires Holder
Package / Case
Disk, Metal Fitting - Threaded
Disk, Metal Fitting - Threaded
Lead Spacing
-
-
Features
General Purpose
General Purpose
Size / Dimension
2.500" Dia (63.50mm)
2.500" Dia (63.50mm)
Height - Seated (Max)
2.562" (65.07mm)
2.562" (65.07mm)