Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Mica and PTFE Capacitors
/ Cornell Dubilier Electronics 29280B222JO0
29280B222JO0
Active
Mica and PTFE Capacitors
Description:
CAP MICA 2200PF 5% 8KV DISK
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
29280B222JO0 Datasheet
History Price: $399.62
In Stock: 24000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
29280B222JO0 vs 292100B132JO0
Part No
29280B222JO0
292100B132JO0
Category
Mica and PTFE Capacitors
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Series
292
292
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
2200 pF
1300 pF
Tolerance
?%
?%
Voltage - Rated
8 kV
10 kV
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Requires Holder
Requires Holder
Package / Case
Disk, Metal Fitting - Threaded
Disk, Metal Fitting - Threaded
Lead Spacing
-
-
Features
General Purpose
General Purpose
Size / Dimension
2.500" Dia (63.50mm)
2.500" Dia (63.50mm)
Height - Seated (Max)
2.562" (65.07mm)
2.562" (65.07mm)