29280B222JO0
29280B222JO0
Active
Description:  CAP MICA 2200PF 5% 8KV DISK
History Price: $399.62
In Stock: 24000
29280B222JO0 vs 292100B331JO0
Series
292
292
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
2200 pF
330 pF
Tolerance
?%
?%
Voltage - Rated
8 kV
10 kV
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Requires Holder
Requires Holder
Package / Case
Disk, Metal Fitting - Threaded
Disk, Metal Fitting - Threaded
Lead Spacing
-
-
Features
General Purpose
General Purpose
Size / Dimension
2.500" Dia (63.50mm)
2.500" Dia (63.50mm)
Height - Seated (Max)
2.562" (65.07mm)
2.562" (65.07mm)