Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Mica and PTFE Capacitors
/ Cornell Dubilier Electronics 293100B502JO0
293100B502JO0
Active
Mica and PTFE Capacitors
Description:
TRANSMITTING MICA
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
293100B502JO0 Datasheet
History Price: $1308.778
In Stock: 4840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
293100B502JO0 vs 293100B602JO0
Part No
293100B502JO0
293100B602JO0
Category
Mica and PTFE Capacitors
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Series
293
293
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
5000 pF
6000 pF
Tolerance
?%
?%
Voltage - Rated
10 kV
10 kV
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Requires Holder
Requires Holder
Package / Case
Disk, Metal Fitting - Threaded
Disk, Metal Fitting - Threaded
Lead Spacing
-
-
Features
General Purpose
General Purpose
Size / Dimension
3.500" Dia (88.90mm)
3.500" Dia (88.90mm)
Height - Seated (Max)
2.812" (71.42mm)
3.062" (77.77mm)