Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Cornell Dubilier Electronics 381LX331M400A032
381LX331M400A032
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 330UF 20% 400V SNAP
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
381LX331M400A032 Datasheet
History Price: $6.91
In Stock: 47540
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
381LX331M400A032 vs 381LL682M080A062
Part No
381LX331M400A032
381LL682M080A062
Category
Aluminum Electrolytic Capacitors
Aluminum Electrolytic Capacitors
Manufacturer
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Series
381LX
381LL
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
330 µF
6800 µF
Tolerance
?0%
?0%
Voltage - Rated
400 V
80 V
ESR (Equivalent Series Resistance)
-
40mOhm @ 120Hz
Lifetime @ Temp.
3000 Hrs @ 105℃
8000 Hrs @ 105℃
Operating Temperature
-25℃ ~ 105℃
-55℃ ~ 105℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
1.4 A @ 120 Hz
6 A @ 120 Hz
Size / Dimension
-
8.39 A @ 20 kHz
Height - Seated (Max)
0.394" (10.00mm)
0.394" (10.00mm)
Surface Mount Land Size
1.378" Dia (35.00mm)
1.378" Dia (35.00mm)
Mounting Type
1.457" (37.00mm)
2.559" (65.00mm)
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
Radial, Can - Snap-In