☰
400HXW150MEFR16X35
400HXW150MEFR16X35
Active
Description:  CAP ALUM 150UF 20% 400V RADIAL
Manufacturer:  Rubycon
History Price: $4.22
In Stock: 10320
400HXW150MEFR16X35 vs 400WA22MEFCGC18X16
Manufacturer
Series
HXW
WA
Packaging
Bulk
Tape & Box (TB)
Status
Active
Not For New Designs
Capacitance
150 µF
22 µF
Tolerance
?0%
?0%
Voltage - Rated
400 V
400 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
3000 Hrs @ 105℃
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 105℃
-25℃ ~ 85℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
1 A @ 120 Hz
226 mA @ 120 Hz
Size / Dimension
1.5 A @ 10 kHz
339 mA @ 10 kHz
Height - Seated (Max)
0.295" (7.50mm)
0.295" (7.50mm)
Surface Mount Land Size
0.630" Dia (16.00mm)
0.709" Dia (18.00mm)
Mounting Type
1.457" (37.00mm)
0.689" (17.50mm)
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can
Radial, Can