Packaging
Bulk
Tape & Box (TB)
Status
Active
Not For New Designs
Capacitance
150 µF
4.7 µF
Voltage - Rated
400 V
400 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
3000 Hrs @ 105℃
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 105℃
-25℃ ~ 85℃
Applications
General Purpose
General Purpose
Lead Spacing
1 A @ 120 Hz
49 mA @ 120 Hz
Size / Dimension
1.5 A @ 10 kHz
73.5 mA @ 10 kHz
Height - Seated (Max)
0.295" (7.50mm)
0.197" (5.00mm)
Surface Mount Land Size
0.630" Dia (16.00mm)
0.394" Dia (10.00mm)
Mounting Type
1.457" (37.00mm)
0.413" (10.50mm)
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can
Radial, Can