405HC5900KR
405HC5900KR
Active
Description:  CAP FILM 4UF 10% 900VAC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   405HC5900KR Datasheet
History Price: $418.465
In Stock: 3200
405HC5900KR vs 405K100CB4G
Series
HC5
Capstick?
Packaging
Bulk
Tube
Status
Active
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
900V
80V
Voltage Rating - DC
-
100V
Dielectric Material
Polypropylene (PP)
Polyester, Metallized
Operating Temperature
-40℃ ~ 85℃
-55℃ ~ 125℃
Mounting Type
Chassis Mount
Surface Mount
Package / Case
Axial, Can - Screw Terminals
6-SMD, Gull Wing
Size / Dimension
4.016" Dia (102.00mm)
0.449" L x 0.500" W (11.40mm x 12.70mm)
Height - Seated (Max)
2.819" (71.60mm)
0.248" (6.30mm)
Termination
Threaded, Female
Gull Wing
Lead Spacing
-
0.394" (10.00mm)
Applications
Conduction Cooled; High Pulse, DV/DT
EMI, RFI Suppression; High Pulse, DV/DT
Ratings
-
-
Features
-
Low ESR, High Temperature
ESR (Equivalent Series Resistance)
0.9 mOhms
7 mOhms